Siemens AG
Industrial PCs
6AG41417BB040FA0
Description
SIMATIC IPC427E
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
SIMATIC IPC427E
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Computers |
Computers |
|
Product Number
|
3473-6AG41417BB040FA0-ND |
6AG41417BB040FA0 |
|
Product Name
|
Industrial PCs |
Industrial PCs |
|
Operating System
|
Supports Windows 7/10
|
Microsoft®; Supports Windows 7/10
|
Unlock Full Specs
to access all available technical data
Similar Products
Computer Type
Tablet
Display Size
10.1 inch (256.54 mm)
Operating System
Microsoft®
View Details
Computer Type
Desktop, Stand Alone or Tower
Processor
Intel 386 Family
Speed
1600 MHz
View Details
Computer Type
Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System
Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor
Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details