Siemens AG Circuit Breakers - 5SY81017 5SY81017

Description
Manufacturer: Siemens Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1193889-5SY81017 Categories: Circuit Breakers Alternative Parts (Cross-Reference): 5SY8101-7; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Siemens Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1193889-5SY81017 Categories: Circuit Breakers Alternative Parts (Cross-Reference): 5SY8101-7; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 5SY81017 - 5SY81017 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - 5SY81017
5SY81017
Circuit Breakers - 5SY81017 5SY81017
Manufacturer: Siemens Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1193889-5SY81017 Categories: Circuit Breakers Alternative Parts (Cross-Reference): 5SY8101-7; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Siemens
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1193889-5SY81017
Categories: Circuit Breakers
Alternative Parts (Cross-Reference): 5SY8101-7;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number 5SY81017
Product Name Circuit Breakers - 5SY81017
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 2 Pole Snap-in Circuit Breaker with Guard - 82910270 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic circuit breaker - 787-2861/800-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 149 F (-25 to 65 C)
View Details
3 suppliers