CIRCUIT BREAKER, 2 POLE, C-TRIP, HACR TYPE, 1 AMP, 400 VAC/60 VDC SUPPLY, 240 VAC, 14 KA, 125 VDC, 10 KA, 14-4 AWG, 31 LB-IN/3.5 NM TORQUE, IP20 PROTECTION, SCREW TERMINALS, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 3817568 |
| Product Name | Molded Case Circuit Breaker |
| Rated AC Voltage | 240 to 400 volts |