Manufacturer: Siemens
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094371-5SE2302
Voltage Rating: 400 V
Current Rating: 2 A
Body Material: Ceramic
Categories: Fuses
Alternative Parts (Cross-Reference): 5SE23025SE2 302;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 40 °C
RoHS: Compliant
Min Operating Temperature: -5 °C
| Win Source Electronics | RS Components, Ltd. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 1094371-5SE2302 | 6220907 |
| Product Name | Fuses - 5SE2302 | Bottle Fuses |
| Rated Current | 2 amps |