Lee Co. (The) 500 High Pressure Spring-Biased Shuttle Valve

Description
The poppet in this miniature shuttle valve is biased so that the emergency port (E) is normally closed and the normal (N) and service (S) ports are connected. It is ideal for applications with flow rates up to 20.4 GPM. Features Type: Spring-Biased Diameter: 0.500 inches Lohm Rate: 35 Lohms max. Maximum Working Pressure: Up to 5000 psi
Request a Quote Datasheet
Description
The poppet in this miniature shuttle valve is biased so that the emergency port (E) is normally closed and the normal (N) and service (S) ports are connected. It is ideal for applications with flow rates up to 20.4 GPM. Features Type: Spring-Biased Diameter: 0.500 inches Lohm Rate: 35 Lohms max. Maximum Working Pressure: Up to 5000 psi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500 High Pressure Spring-Biased Shuttle Valve -  - Lee Co. (The)
Westbrook, CT, USA
500 High Pressure Spring-Biased Shuttle Valve
500 High Pressure Spring-Biased Shuttle Valve
The poppet in this miniature shuttle valve is biased so that the emergency port (E) is normally closed and the normal (N) and service (S) ports are connected. It is ideal for applications with flow rates up to 20.4 GPM. Features Type: Spring-Biased Diameter: 0.500 inches Lohm Rate: 35 Lohms max. Maximum Working Pressure: Up to 5000 psi

The poppet in this miniature shuttle valve is biased so that the emergency port (E) is normally closed and the normal (N) and service (S) ports are connected. It is ideal for applications with flow rates up to 20.4 GPM.

Features

  • Type: Spring-Biased
  • Diameter: 0.500 inches
  • Lohm Rate: 35 Lohms max.
  • Maximum Working Pressure: Up to 5000 psi
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 500 High Pressure Spring-Biased Shuttle Valve
Valve Type Shuttle Valves
Unlock Full Specs
to access all available technical data

Similar Products

Performance Racing Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; 360° Porting Piloting Solenoid Valves
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
5.5 mm Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.22 inch (5.47 mm)
Maximum Pressure 4061.03 psi (2858 m H2O)
View Details
500 Hi-Q Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Poppet-Style Check Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
558 Series Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.21 inch (5.46 mm)
Connection Description Press-In - Into Plastic
View Details