NKK Switches Process Sealed Subminiature Pushbutton AB15AV-FB

Description
Process Sealed Subminiature Pushbuttons 0.4VA Logic Level; Process Sealed, PCB Mount Subminiature size saves space on PCBs. Specifically developed for logic-level applications. Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation, increased contact stability, and unparalleled logic-level reliability.
Request a Quote
Description
Process Sealed Subminiature Pushbuttons 0.4VA Logic Level; Process Sealed, PCB Mount Subminiature size saves space on PCBs. Specifically developed for logic-level applications. Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation, increased contact stability, and unparalleled logic-level reliability.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AB15AV-FB is a subminiature, sealed, single-pole double-throw pushbutton switch designed for logic-level applications. It features PCB mounting with vertical terminals and an inline bracket, conforming to a 2.54 mm terminal spacing. The switch has a nonshorting contact timing, a nominal operating force of 2.55 N, and a travel of 1.1 mm total. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum at 500 V DC, and dielectric strength is 500 V AC for one minute. It is rated for 50,000 mechanical and electrical operations, with an operating temperature range of -30°C to +85°C. The actuator has a 7.5 mm diameter white cap, and the housing is sealed to prevent contamination. It supports wave and manual soldering per specified profiles.

Datasheet Summary
Powered by GS/AI

The AB15AV-FB is a subminiature, sealed, single-pole double-throw pushbutton switch designed for logic-level applications. It features PCB mounting with vertical terminals and an inline bracket, conforming to a 2.54 mm terminal spacing. The switch has a nonshorting contact timing, a nominal operating force of 2.55 N, and a travel of 1.1 mm total. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum at 500 V DC, and dielectric strength is 500 V AC for one minute. It is rated for 50,000 mechanical and electrical operations, with an operating temperature range of -30°C to +85°C. The actuator has a 7.5 mm diameter white cap, and the housing is sealed to prevent contamination. It supports wave and manual soldering per specified profiles.

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Subminiature Pushbutton - AB15AV-FB - NKK Switches
Scottsdale, AZ, United States
Process Sealed Subminiature Pushbutton
AB15AV-FB
Process Sealed Subminiature Pushbutton AB15AV-FB
Process Sealed Subminiature Pushbuttons 0.4VA Logic Level; Process Sealed, PCB Mount Subminiature size saves space on PCBs. Specifically developed for logic-level applications. Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation, increased contact stability, and unparalleled logic-level reliability.

Process Sealed Subminiature Pushbuttons

  • 0.4VA Logic Level; Process Sealed, PCB Mount
  • Subminiature size saves space on PCBs.
  • Specifically developed for logic-level applications.
  • Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation, increased contact stability, and unparalleled logic-level reliability.
Supplier's Site Datasheet
Pushbutton Switches - 2300-AB15AV-FB - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
2300-AB15AV-FB
Pushbutton Switches 2300-AB15AV-FB
PROCESS SEALED SUBMINIATURE PUSHBUTTON

PROCESS SEALED SUBMINIATURE PUSHBUTTON

Supplier's Site Datasheet
Pushbutton Switches - AB15AV-FB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
AB15AV-FB
Pushbutton Switches AB15AV-FB
PROCESS SEALED SUBMINIATURE PUSHBUTTON

PROCESS SEALED SUBMINIATURE PUSHBUTTON

Buy Now
Sheung Wan, Hong Kong
Pushbutton Switches
AB15AV-FB
Pushbutton Switches AB15AV-FB
Pushbutton Switches ON-(ON) .201 WHT CAP VERTICAL PC .4VA

Pushbutton Switches ON-(ON) .201 WHT CAP VERTICAL PC .4VA

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
AB15AV-FB
Switches - Pushbutton Switches AB15AV-FB
SWITCH PUSH SPDT 0.4VA 28V

SWITCH PUSH SPDT 0.4VA 28V

Supplier's Site

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number AB15AV-FB 2300-AB15AV-FB AB15AV-FB AB15AV-FB AB15AV-FB
Product Name Process Sealed Subminiature Pushbutton Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact; On-Mom Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Through Hole, Right Angle, Vertical Solder Pin
Max Current Rating 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT3012D12JE - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Hardware - AT3069JDG13 - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Hardware - AT3074JD - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details