Siemens Analytical Products Enclosure 52EA21A

Description
DISCONTINUED BY MANUFACTURER, PUSHBUTTON ENCLOSURE, 2 HOLE, STANDARD TYPE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PUSHBUTTON ENCLOSURE, 2 HOLE, STANDARD TYPE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 4861630 - Radwell International
Willingboro, NJ, United States
Enclosure
4861630
Enclosure 4861630
DISCONTINUED BY MANUFACTURER, PUSHBUTTON ENCLOSURE, 2 HOLE, STANDARD TYPE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PUSHBUTTON ENCLOSURE, 2 HOLE, STANDARD TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 4861630
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0140 - Newark, An Avnet Company
Specs
Length 2.38 inch (60.5 mm)
Width 3.37 inch (85.5 mm)
Depth 6.69 inch (170 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details