Siemens AG Switches - Pushbutton Switches 52BR8JTA

Description
PTR,NEMA4X,MTD,XFMR 480V,AMB,1NO
Description
PTR,NEMA4X,MTD,XFMR 480V,AMB,1NO

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - 52BR8JTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
52BR8JTA
Switches - Pushbutton Switches 52BR8JTA
PTR,NEMA4X,MTD,XFMR 480V,AMB,1NO

PTR,NEMA4X,MTD,XFMR 480V,AMB,1NO

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches
Product Number 52BR8JTA
Product Name Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NO/NC
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
22mm Illuminated  Selector Push Buttons - 2ASL1LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details