Siemens Analytical Products Current Transformers 4NC5123-2CE21

Description
Siemens 4NC5123-2CE21
Request a Quote
Description
Siemens 4NC5123-2CE21
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Transformers - 1756152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Transformers
1756152
Current Transformers 1756152
Siemens 4NC5123-2CE21

Siemens 4NC5123-2CE21

Supplier's Site
Current Transformer - 126932206 - Radwell International
Willingboro, NJ, United States
Current Transformer
126932206
Current Transformer 126932206
CURRENT TRANSFORMER, 250/5A, 5VA, CLASS 1,0, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

CURRENT TRANSFORMER, 250/5A, 5VA, CLASS 1,0, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Current Transformers Current Transformers
Product Number 1756152 126932206
Product Name Current Transformers Current Transformer
Type / Applications Window
Unlock Full Specs
to access all available technical data

Similar Products

Split-core current transformer - 855-4201/250-303 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 3 % F.S.
View Details
Current Transformers & Shunts - CR8462-000 - TE Connectivity
Specs
Burden 2.5 VA
Secondary Current 5 amps
View Details