Siemens AG Circuit Protection - Circuit Breakers 3VA5210-5ED31-0AA0

Description
Win Source Part Number: 1338279-3VA5210-5ED3 1-0AA0 Category: Circuit Protection - Circuit Breakers Series: SENTRON Package: Box Voltage Rating - AC: 690 V Standard Package: 1 Actuator Type: Lever Illumination: None Number of Poles: 3 Mounting Type: DIN Rail ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: Not Applicable Current Rating (Amps): 100A REACH Status: REACH Unaffected HTSUS: 8536.20.0020 Mfr: Siemens Approval Agency: CCC, CE, CSA, EAC, UL489, VDE RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1338279-3VA5210-5ED3 1-0AA0 Category: Circuit Protection - Circuit Breakers Series: SENTRON Package: Box Voltage Rating - AC: 690 V Standard Package: 1 Actuator Type: Lever Illumination: None Number of Poles: 3 Mounting Type: DIN Rail ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: Not Applicable Current Rating (Amps): 100A REACH Status: REACH Unaffected HTSUS: 8536.20.0020 Mfr: Siemens Approval Agency: CCC, CE, CSA, EAC, UL489, VDE RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Circuit Breakers - 3VA5210-5ED31-0AA0 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
3VA5210-5ED31-0AA0
Circuit Protection - Circuit Breakers 3VA5210-5ED31-0AA0
Win Source Part Number: 1338279-3VA5210-5ED3 1-0AA0 Category: Circuit Protection - Circuit Breakers Series: SENTRON Package: Box Voltage Rating - AC: 690 V Standard Package: 1 Actuator Type: Lever Illumination: None Number of Poles: 3 Mounting Type: DIN Rail ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: Not Applicable Current Rating (Amps): 100A REACH Status: REACH Unaffected HTSUS: 8536.20.0020 Mfr: Siemens Approval Agency: CCC, CE, CSA, EAC, UL489, VDE RoHS Status: RoHS non-compliant

Win Source Part Number: 1338279-3VA5210-5ED31-0AA0
Category: Circuit Protection - Circuit Breakers
Series: SENTRON
Package: Box
Voltage Rating - AC: 690 V
Standard Package: 1
Actuator Type: Lever
Illumination: None
Number of Poles: 3
Mounting Type: DIN Rail
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: Not Applicable
Current Rating (Amps): 100A
REACH Status: REACH Unaffected
HTSUS: 8536.20.0020
Mfr: Siemens
Approval Agency: CCC, CE, CSA, EAC, UL489, VDE
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number 3VA5210-5ED31-0AA0
Product Name Circuit Protection - Circuit Breakers
Rated AC Voltage 690 volts
Unlock Full Specs
to access all available technical data