Siemens AG Monitor - Relay Output 3UG46182CR20

Description
Voltage Asymmetry, Voltage Sensing AC, Phase Loss, Phase Sequence 400VAC
Description
Voltage Asymmetry, Voltage Sensing AC, Phase Loss, Phase Sequence 400VAC
Datasheet
Datasheet Summary
Powered by GS/AI

The 3UG4618-2CR20 is a digital monitoring relay for three-phase AC voltage, providing undervoltage, overvoltage, phase failure, phase sequence, and asymmetry detection with automatic phase correction. It operates from 90 to 400 V AC at 50 to 60 Hz with a spring-type connection system and snap-on mounting. The device features two changeover contacts for phase correction and line supply fault signaling, with a thermal current rating of 5 A and output relay ratings of 3 A at 250 V AC and 1 A at 24 V DC. Its dimensions are 103 mm in height, 22.5 mm in width, and 91 mm in depth. The relay meets IP20 protection, operates from -25 to +60 °C, and has an insulation voltage of 690 V for overvoltage category III. Galvanic isolation is provided between input, output, and supply circuits.

Datasheet Summary
Powered by GS/AI

The 3UG4618-2CR20 is a digital monitoring relay for three-phase AC voltage, providing undervoltage, overvoltage, phase failure, phase sequence, and asymmetry detection with automatic phase correction. It operates from 90 to 400 V AC at 50 to 60 Hz with a spring-type connection system and snap-on mounting. The device features two changeover contacts for phase correction and line supply fault signaling, with a thermal current rating of 5 A and output relay ratings of 3 A at 250 V AC and 1 A at 24 V DC. Its dimensions are 103 mm in height, 22.5 mm in width, and 91 mm in depth. The relay meets IP20 protection, operates from -25 to +60 °C, and has an insulation voltage of 690 V for overvoltage category III. Galvanic isolation is provided between input, output, and supply circuits.

Suppliers

Company
Product
Description
Supplier Links
Monitor - Relay Output - 3UG46182CR20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Relay Output
3UG46182CR20
Monitor - Relay Output 3UG46182CR20
Voltage Asymmetry, Voltage Sensing AC, Phase Loss, Phase Sequence 400VAC

Voltage Asymmetry, Voltage Sensing AC, Phase Loss, Phase Sequence 400VAC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays
Product Number 3UG46182CR20
Product Name Monitor - Relay Output
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1393763-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Type 39.31 - MasterINTERFACE – MasterPLUS EMR Relay Interface Module 6A - 393172200060 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, CSA, cRUus, ukca, VDE, RINA
View Details
Standstill monitors and time relays - Multifunctional - SRB-E...FWS - SRB-E-402FWS-TS -  - Schmersal Inc.
Specs
Approvals EN IEC 60204-1 EN IEC 60947-1 EN IEC 60947-5-1 EN IEC 60947-5-3 EN IEC 60947-5-5 EN IEC 61508 EN IEC 62061 EN ISO 13849-1
Operating Temp -13 to 140 F (-25 to 60 C)
View Details