Sensata Technologies Solid State Overload/Relay GNR45DCZ

Description
SOLID STATE RELAY, 45MM, 45A/240VAC DC IN ZC CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
Description
SOLID STATE RELAY, 45MM, 45A/240VAC DC IN ZC CONTACTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 127918241 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
127918241
Solid State Overload/Relay 127918241
SOLID STATE RELAY, 45MM, 45A/240VAC DC IN ZC CONTACTOR. FREE 2 YEAR RADWELL WARRANTY

SOLID STATE RELAY, 45MM, 45A/240VAC DC IN ZC CONTACTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 127918241
Product Name Solid State Overload/Relay
Device Technology Solid State
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 2275221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 7.37 HP
Three Phase Power 7.37 HP
DC Horsepower 7.37 HP
View Details
IEC 12 A Contactor - 100-C12EY10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
32A Manual Motor Starters - MMS-100H-32A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details