Siemens Corporation Surface mounting enclosure Siemens SIRIUS ACT 3SU18540AA000AB1 3SU18540AA000AB1

Description
The gray surface mounting enclosure 3SU18540AA000AB1 from Siemens has four mounting locations. The enclosure with protection rating IP66/67/IP69K and drilling dimensions of 22 mm is suitable for use in any industrial application.
Datasheet
Description
The gray surface mounting enclosure 3SU18540AA000AB1 from Siemens has four mounting locations. The enclosure with protection rating IP66/67/IP69K and drilling dimensions of 22 mm is suitable for use in any industrial application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface mounting enclosure Siemens SIRIUS ACT 3SU18540AA000AB1 -  - Automation24, Inc.
King of Prussia, PA, United States
Surface mounting enclosure Siemens SIRIUS ACT 3SU18540AA000AB1
Surface mounting enclosure Siemens SIRIUS ACT 3SU18540AA000AB1
The gray surface mounting enclosure 3SU18540AA000AB1 from Siemens has four mounting locations. The enclosure with protection rating IP66/67/IP69K and drilling dimensions of 22 mm is suitable for use in any industrial application.

The gray surface mounting enclosure 3SU18540AA000AB1 from Siemens has four mounting locations. The enclosure with protection rating IP66/67/IP69K and drilling dimensions of 22 mm is suitable for use in any industrial application.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Surface mounting enclosure Siemens SIRIUS ACT 3SU18540AA000AB1
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4254 - Newark, An Avnet Company
Specs
Length 1.97 inch (50 mm)
Width 5.12 inch (130 mm)
Depth 5.12 inch (130 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details