Siemens Corporation Surface mounting enclosure Siemens SIRIUS ACT 3SU18040AA000AB1 3SU18040AA000AB1

Description
The gray plastic surface mounting enclosure 3SU18040AA000AB1 from Siemens has four mounting locations. The enclosure with protection rating IP66/67/IP69K and drilling dimensions of 22 mm is suitable for use in any industrial application.
Datasheet
Description
The gray plastic surface mounting enclosure 3SU18040AA000AB1 from Siemens has four mounting locations. The enclosure with protection rating IP66/67/IP69K and drilling dimensions of 22 mm is suitable for use in any industrial application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface mounting enclosure Siemens SIRIUS ACT 3SU18040AA000AB1 -  - Automation24, Inc.
King of Prussia, PA, United States
Surface mounting enclosure Siemens SIRIUS ACT 3SU18040AA000AB1
Surface mounting enclosure Siemens SIRIUS ACT 3SU18040AA000AB1
The gray plastic surface mounting enclosure 3SU18040AA000AB1 from Siemens has four mounting locations. The enclosure with protection rating IP66/67/IP69K and drilling dimensions of 22 mm is suitable for use in any industrial application.

The gray plastic surface mounting enclosure 3SU18040AA000AB1 from Siemens has four mounting locations. The enclosure with protection rating IP66/67/IP69K and drilling dimensions of 22 mm is suitable for use in any industrial application.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Surface mounting enclosure Siemens SIRIUS ACT 3SU18040AA000AB1
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Compact Aluminum Desktop and Portable Instrument Enclosures - Minimet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.51 to 2.76 inch (38.35 to 70.1 mm)
View Details
Small Enclosures - General Purpose Metal - 1411FBQBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7 inch (178 mm)
Width 5 inch (127 mm)
View Details
3 suppliers
General Purpose Enclosures - 1228934 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details