Siemens Corporation Surface mounting enclosure Siemens SIRIUS ACT 3SU18020AA000AB1 3SU18020AA000AB1

Description
The gray surface mounting enclosure 3SU18020AA000AB1 from Siemens has two mounting locations. The enclosure with protection rating IP66/67/IP69K and drilling dimensions of 22 mm is suitable for use in any industrial application.
Datasheet
Description
The gray surface mounting enclosure 3SU18020AA000AB1 from Siemens has two mounting locations. The enclosure with protection rating IP66/67/IP69K and drilling dimensions of 22 mm is suitable for use in any industrial application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface mounting enclosure Siemens SIRIUS ACT 3SU18020AA000AB1 -  - Automation24, Inc.
King of Prussia, PA, United States
Surface mounting enclosure Siemens SIRIUS ACT 3SU18020AA000AB1
Surface mounting enclosure Siemens SIRIUS ACT 3SU18020AA000AB1
The gray surface mounting enclosure 3SU18020AA000AB1 from Siemens has two mounting locations. The enclosure with protection rating IP66/67/IP69K and drilling dimensions of 22 mm is suitable for use in any industrial application.

The gray surface mounting enclosure 3SU18020AA000AB1 from Siemens has two mounting locations. The enclosure with protection rating IP66/67/IP69K and drilling dimensions of 22 mm is suitable for use in any industrial application.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Surface mounting enclosure Siemens SIRIUS ACT 3SU18020AA000AB1
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

AL Series Enclosures - 150-001 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.97 inch (50.04 mm)
View Details
3 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
General Purpose Enclosures - 1228923 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details