Siemens Analytical Products Led Module, White, 24Vac/vdc; Led Colour Siemens 3SU1401-2BB60-1AA0

Description
LED MODULE, WHITE, 24VAC/VDC; LED Colour:White; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP40; Product Range:SIRIUS ACT Series; SVHC:No SVHC (12-Ja RoHS Compliant: Yes
Datasheet
Description
LED MODULE, WHITE, 24VAC/VDC; LED Colour:White; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP40; Product Range:SIRIUS ACT Series; SVHC:No SVHC (12-Ja RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Module, White, 24Vac/vdc; Led Colour Siemens - 06AC6963 - Newark, An Avnet Company
Chicago, IL, United States
Led Module, White, 24Vac/vdc; Led Colour Siemens
06AC6963
Led Module, White, 24Vac/vdc; Led Colour Siemens 06AC6963
LED MODULE, WHITE, 24VAC/VDC; LED Colour:White; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP40; Product Range:SIRIUS ACT Series; SVHC:No SVHC (12-Ja RoHS Compliant: Yes

LED MODULE, WHITE, 24VAC/VDC; LED Colour:White; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP40; Product Range:SIRIUS ACT Series; SVHC:No SVHC (12-Ja RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06AC6963
Product Name Led Module, White, 24Vac/vdc; Led Colour Siemens
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED Indication - Discrete - 1497-1125-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Viewing Angle 120 degrees
View Details
Led, Red, 2.25Mm X 2.25Mm, 12Mcd, 635Nm; Led Color Lumex - 74K4826 - Newark, An Avnet Company
Specs
LED Package: 2.25mm x 2.25mm
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
View Details