Siemens Analytical Products Led Module, Green, 230Vac; Led Colour Siemens 3SU1401-1BF40-1AA0

Description
LED MODULE, GREEN, 230VAC; LED Colour:Green; Operating Voltage:230VAC; Mounting Hole Dia:-; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP40; Product Range:SIRIUS ACT Series; SVHC:No SVHC (12-Ja RoHS Compliant: Yes
Datasheet
Description
LED MODULE, GREEN, 230VAC; LED Colour:Green; Operating Voltage:230VAC; Mounting Hole Dia:-; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP40; Product Range:SIRIUS ACT Series; SVHC:No SVHC (12-Ja RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Module, Green, 230Vac; Led Colour Siemens - 06AC6961 - Newark, An Avnet Company
Chicago, IL, United States
Led Module, Green, 230Vac; Led Colour Siemens
06AC6961
Led Module, Green, 230Vac; Led Colour Siemens 06AC6961
LED MODULE, GREEN, 230VAC; LED Colour:Green; Operating Voltage:230VAC; Mounting Hole Dia:-; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP40; Product Range:SIRIUS ACT Series; SVHC:No SVHC (12-Ja RoHS Compliant: Yes

LED MODULE, GREEN, 230VAC; LED Colour:Green; Operating Voltage:230VAC; Mounting Hole Dia:-; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP40; Product Range:SIRIUS ACT Series; SVHC:No SVHC (12-Ja RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06AC6961
Product Name Led Module, Green, 230Vac; Led Colour Siemens
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - CSL0701DT5DKR-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 2-SMD, No Lead
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
5 suppliers
LED Indication - Discrete - 1497-1030-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 627 nm (6270 Å)
View Details