Siemens Analytical Products Led Module, Yellow, 230Vac; Led Colour Siemens 3SU1401-1BF30-1AA0

Description
LED MODULE, YELLOW, 230VAC; LED Colour:Yellow; Operating Voltage:230VAC; Mounting Hole Dia:-; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP40; Product Range:SIRIUS ACT Series; SVHC:No SVHC (12- RoHS Compliant: Yes
Datasheet
Description
LED MODULE, YELLOW, 230VAC; LED Colour:Yellow; Operating Voltage:230VAC; Mounting Hole Dia:-; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP40; Product Range:SIRIUS ACT Series; SVHC:No SVHC (12- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Module, Yellow, 230Vac; Led Colour Siemens - 06AC6960 - Newark, An Avnet Company
Chicago, IL, United States
Led Module, Yellow, 230Vac; Led Colour Siemens
06AC6960
Led Module, Yellow, 230Vac; Led Colour Siemens 06AC6960
LED MODULE, YELLOW, 230VAC; LED Colour:Yellow; Operating Voltage:230VAC; Mounting Hole Dia:-; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP40; Product Range:SIRIUS ACT Series; SVHC:No SVHC (12- RoHS Compliant: Yes

LED MODULE, YELLOW, 230VAC; LED Colour:Yellow; Operating Voltage:230VAC; Mounting Hole Dia:-; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP20, IP40; Product Range:SIRIUS ACT Series; SVHC:No SVHC (12- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06AC6960
Product Name Led Module, Yellow, 230Vac; Led Colour Siemens
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details