Buzzers 24V 28mA 2.4kHz 80dB @ 24V, 10cm Panel Mount Screw Terminals
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | 3473-3SU12006KB101AA0-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| Terminations | Screw Terminals |
| Mounting | Panel |
| Tone | Noncontinuous |
| Frequency | 2400 Hz |