Ø15.4*13.9mm,
China Piezo buzzer manufacturer FBPB1614, FBELE Brand.
| Ningbo Best Group Co., Ltd. | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | FBPB1614 |
| Product Name | Piezo Transducer |
| Technology | Piezoelectric |
| Shape | Round |
| Terminations | Leads |
| Diameter / Length | 15.4 mm (0.6063 inch) |
| Depth | 13.9 mm (0.5472 inch) |