Siemens Analytical Products Pilot Light, 22Mm, White, 24Vac/vdc; Led Colour Siemens 3SU1152-6AA60-1AA0

Description
PILOT LIGHT, 22MM, WHITE, 24VAC/VDC; LED Colour:White; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20, IP66, IP67, IP69, IP69K; Product Range:SIRIUS ACT Series; RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, 22MM, WHITE, 24VAC/VDC; LED Colour:White; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20, IP66, IP67, IP69, IP69K; Product Range:SIRIUS ACT Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 22Mm, White, 24Vac/vdc; Led Colour Siemens - 06AC6939 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 22Mm, White, 24Vac/vdc; Led Colour Siemens
06AC6939
Pilot Light, 22Mm, White, 24Vac/vdc; Led Colour Siemens 06AC6939
PILOT LIGHT, 22MM, WHITE, 24VAC/VDC; LED Colour:White; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20, IP66, IP67, IP69, IP69K; Product Range:SIRIUS ACT Series; RoHS Compliant: Yes

PILOT LIGHT, 22MM, WHITE, 24VAC/VDC; LED Colour:White; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20, IP66, IP67, IP69, IP69K; Product Range:SIRIUS ACT Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06AC6939
Product Name Pilot Light, 22Mm, White, 24Vac/vdc; Led Colour Siemens
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - SLR-342VCTB7-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-XZCM2CYK53WA-1VFTR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details