Siemens Analytical Products Pilot Light, 22Mm, Green, 230Vac; Led Colour Siemens 3SU1106-6AA40-1AA0

Description
PILOT LIGHT, 22MM, GREEN, 230VAC; LED Colour:Green; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20, IP66, IP67, IP69, IP69K; Product Range:SIRIUS ACT Series; RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, 22MM, GREEN, 230VAC; LED Colour:Green; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20, IP66, IP67, IP69, IP69K; Product Range:SIRIUS ACT Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 22Mm, Green, 230Vac; Led Colour Siemens - 06AC6919 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 22Mm, Green, 230Vac; Led Colour Siemens
06AC6919
Pilot Light, 22Mm, Green, 230Vac; Led Colour Siemens 06AC6919
PILOT LIGHT, 22MM, GREEN, 230VAC; LED Colour:Green; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20, IP66, IP67, IP69, IP69K; Product Range:SIRIUS ACT Series; RoHS Compliant: Yes

PILOT LIGHT, 22MM, GREEN, 230VAC; LED Colour:Green; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20, IP66, IP67, IP69, IP69K; Product Range:SIRIUS ACT Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06AC6919
Product Name Pilot Light, 22Mm, Green, 230Vac; Led Colour Siemens
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169851 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
High Brightness LED - C503B-ACS-030 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Red
Peak Wavelength 594 nm (5940 Å)
View Details