Siemens Analytical Products Pilot Light, 22Mm, Red, 230Vac; Led Colour Siemens 3SU1106-6AA20-1AA0

Description
PILOT LIGHT, 22MM, RED, 230VAC; LED Colour:Red; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20, IP66, IP67, IP69, IP69K; Product Range:SIRIUS ACT Series; SVHC:No RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, 22MM, RED, 230VAC; LED Colour:Red; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20, IP66, IP67, IP69, IP69K; Product Range:SIRIUS ACT Series; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 22Mm, Red, 230Vac; Led Colour Siemens - 06AC6918 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 22Mm, Red, 230Vac; Led Colour Siemens
06AC6918
Pilot Light, 22Mm, Red, 230Vac; Led Colour Siemens 06AC6918
PILOT LIGHT, 22MM, RED, 230VAC; LED Colour:Red; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20, IP66, IP67, IP69, IP69K; Product Range:SIRIUS ACT Series; SVHC:No RoHS Compliant: Yes

PILOT LIGHT, 22MM, RED, 230VAC; LED Colour:Red; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20, IP66, IP67, IP69, IP69K; Product Range:SIRIUS ACT Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06AC6918
Product Name Pilot Light, 22Mm, Red, 230Vac; Led Colour Siemens
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043929 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
2.5X2.0MM ORG SMD LED YOKE LEAD - AM2520SECK08 - Kingbright Corporation
Specs
LED Package: Reverse Mount SMD LED
LED Type Orange
Peak Wavelength 601 nm (6010 Å)
View Details