Siemens Analytical Products Pilot Light, 22Mm, Green, 24Vac/vdc; Led Colour Siemens 3SU1102-6AA40-1AA0

Description
PILOT LIGHT, 22MM, GREEN, 24VAC/VDC; LED Colour:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20, IP66, IP67, IP69, IP69K; Product Range:SIRIUS ACT Series; RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, 22MM, GREEN, 24VAC/VDC; LED Colour:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20, IP66, IP67, IP69, IP69K; Product Range:SIRIUS ACT Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 22Mm, Green, 24Vac/vdc; Led Colour Siemens - 06AC6916 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 22Mm, Green, 24Vac/vdc; Led Colour Siemens
06AC6916
Pilot Light, 22Mm, Green, 24Vac/vdc; Led Colour Siemens 06AC6916
PILOT LIGHT, 22MM, GREEN, 24VAC/VDC; LED Colour:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20, IP66, IP67, IP69, IP69K; Product Range:SIRIUS ACT Series; RoHS Compliant: Yes

PILOT LIGHT, 22MM, GREEN, 24VAC/VDC; LED Colour:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20, IP66, IP67, IP69, IP69K; Product Range:SIRIUS ACT Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06AC6916
Product Name Pilot Light, 22Mm, Green, 24Vac/vdc; Led Colour Siemens
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
UV Emitters - MTSM340UV-F5120 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
Viewing Angle 120 degrees
View Details