Siemens Corporation Push Button Switches 3SU1100-0AB20-1CA0

Description
Siemens 3SU1100-0AB20-1CA0
Request a Quote Datasheet
Description
Siemens 3SU1100-0AB20-1CA0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 8742024 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
8742024
Push Button Switches 8742024
Siemens 3SU1100-0AB20-1CA0

Siemens 3SU1100-0AB20-1CA0

Supplier's Site
Pb Switch, Spst-Nc, 10A, 500V, Screw; Switch Operation Siemens - 06AC6902 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-Nc, 10A, 500V, Screw; Switch Operation Siemens
06AC6902
Pb Switch, Spst-Nc, 10A, 500V, Screw; Switch Operation Siemens 06AC6902
PB SWITCH, SPST-NC, 10A, 500V, SCREW; Switch Operation:Momentary; Contact Configuration:SPST-N C; Contact Voltage AC Nom:500V; Contact Voltage DC Nom:500V; Contact Current Max:10A; Switch Terminals:Screw; Product Range:SIRIUS ACT 3SU RoHS Compliant: Yes

PB SWITCH, SPST-NC, 10A, 500V, SCREW; Switch Operation:Momentary; Contact Configuration:SPST-NC; Contact Voltage AC Nom:500V; Contact Voltage DC Nom:500V; Contact Current Max:10A; Switch Terminals:Screw; Product Range:SIRIUS ACT 3SU RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 8742024 06AC6902
Product Name Push Button Switches Pb Switch, Spst-Nc, 10A, 500V, Screw; Switch Operation Siemens
Switch Function Momentary Contact Momentary Contact; Momentary
Configuration Normally Closed (NC) Normally Closed (NC)
Switching Mechanism Nc Single Pole, Single Throw (SPST); SPST-NC
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT3006JC - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Incandescent Module 800F PB - 800F-D3C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Closed (NC)
Max AC Voltage Rating 24 volts
Max DC Voltage Rating 24 volts
View Details