Siemens Corporation Selector switch Siemens SIRIUS ACT 3SU10522BF600AA0 3SU10522BF600AA0

Description
Siemens SIRIUS ACT 3SU10522BF600AA0 white selector switch is distinguished by its ergonomic design ith shiny metal collar. The illuminable selector switch actuator with thumb-grip can engage in two maintained positions. The device has drilling dimensions of 22mm and allows easy installation. The illuminable selector switch 3SU10522BF600AA0 from Siemens meets CE, UL, CSA, and EAC standards for worldwide use and is suited for applications in all industrial sectors thanks to NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rating, as well as IP66/67/69K. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.
Datasheet
Description
Siemens SIRIUS ACT 3SU10522BF600AA0 white selector switch is distinguished by its ergonomic design ith shiny metal collar. The illuminable selector switch actuator with thumb-grip can engage in two maintained positions. The device has drilling dimensions of 22mm and allows easy installation. The illuminable selector switch 3SU10522BF600AA0 from Siemens meets CE, UL, CSA, and EAC standards for worldwide use and is suited for applications in all industrial sectors thanks to NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rating, as well as IP66/67/69K. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector switch Siemens SIRIUS ACT 3SU10522BF600AA0 -  - Automation24, Inc.
King of Prussia, PA, United States
Selector switch Siemens SIRIUS ACT 3SU10522BF600AA0
Selector switch Siemens SIRIUS ACT 3SU10522BF600AA0
Siemens SIRIUS ACT 3SU10522BF600AA0 white selector switch is distinguished by its ergonomic design ith shiny metal collar. The illuminable selector switch actuator with thumb-grip can engage in two maintained positions. The device has drilling dimensions of 22mm and allows easy installation. The illuminable selector switch 3SU10522BF600AA0 from Siemens meets CE, UL, CSA, and EAC standards for worldwide use and is suited for applications in all industrial sectors thanks to NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rating, as well as IP66/67/69K. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.

Siemens SIRIUS ACT 3SU10522BF600AA0 white selector switch is distinguished by its ergonomic design ith shiny metal collar. The illuminable selector switch actuator with thumb-grip can engage in two maintained positions. The device has drilling dimensions of 22mm and allows easy installation. The illuminable selector switch 3SU10522BF600AA0 from Siemens meets CE, UL, CSA, and EAC standards for worldwide use and is suited for applications in all industrial sectors thanks to NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rating, as well as IP66/67/69K. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Rotary Switches
Product Name Selector switch Siemens SIRIUS ACT 3SU10522BF600AA0
Actuator Type Knobbed Shaft
Unlock Full Specs
to access all available technical data

Similar Products

10mm Ultra-Thin DIP Rotary - FR01FR16H-06XL-W-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal
Terminal Type PC Pin
View Details
2 suppliers
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details