TE Connectivity Keylock Switches 1-1437569-3

Description
Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Keylock Switch Positions : 2 Operating Function : Maintained Panel Cutout Size : 16 (Diameter) MM  [.625 (Diameter) INCH ] Contact Features Contact Finish : Gold Keylock Switch Contact Current Rating (AMP) : 5 Type of Contact : 1 NO & 1 NC Electrical Characteristics Contact Resistance (MOHM) : 20 Dielectric Strength (VAC) : 1500 Insulation Resistance (MEGO) : 100 Keylock Switch Voltage Rating (VAC) : 250 Keylock Switch Voltage Rating (VDC) : 20 Housing Features Remove Key : Both Positions Mechanical Attachment Keylock Switch Mounting Type : Panel Other Life Expectancy (CYCLE) : 100000 Soldering Type : Hand Product Type Features Actuator Style : Key Illuminated : No Product Type : Switch Switch Type : Key Lock Usage Conditions Oil-Tight : No Operating Temperature (Max) (DEGC) : 50
Request a Quote
Description
Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Keylock Switch Positions : 2 Operating Function : Maintained Panel Cutout Size : 16 (Diameter) MM  [.625 (Diameter) INCH ] Contact Features Contact Finish : Gold Keylock Switch Contact Current Rating (AMP) : 5 Type of Contact : 1 NO & 1 NC Electrical Characteristics Contact Resistance (MOHM) : 20 Dielectric Strength (VAC) : 1500 Insulation Resistance (MEGO) : 100 Keylock Switch Voltage Rating (VAC) : 250 Keylock Switch Voltage Rating (VDC) : 20 Housing Features Remove Key : Both Positions Mechanical Attachment Keylock Switch Mounting Type : Panel Other Life Expectancy (CYCLE) : 100000 Soldering Type : Hand Product Type Features Actuator Style : Key Illuminated : No Product Type : Switch Switch Type : Key Lock Usage Conditions Oil-Tight : No Operating Temperature (Max) (DEGC) : 50
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 1-1437569-3 - TE Connectivity
Berwyn, PA, United States
Keylock Switches
1-1437569-3
Keylock Switches 1-1437569-3
Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Keylock Switch Positions : 2 Operating Function : Maintained Panel Cutout Size : 16 (Diameter) MM  [.625 (Diameter) INCH ] Contact Features Contact Finish : Gold Keylock Switch Contact Current Rating (AMP) : 5 Type of Contact : 1 NO & 1 NC Electrical Characteristics Contact Resistance (MOHM) : 20 Dielectric Strength (VAC) : 1500 Insulation Resistance (MEGO) : 100 Keylock Switch Voltage Rating (VAC) : 250 Keylock Switch Voltage Rating (VDC) : 20 Housing Features Remove Key : Both Positions Mechanical Attachment Keylock Switch Mounting Type : Panel Other Life Expectancy (CYCLE) : 100000 Soldering Type : Hand Product Type Features Actuator Style : Key Illuminated : No Product Type : Switch Switch Type : Key Lock Usage Conditions Oil-Tight : No Operating Temperature (Max) (DEGC) : 50

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Number of Actuators : Single
  • Number of Keylock Switch Positions : 2
  • Operating Function : Maintained
  • Panel Cutout Size : 16 (Diameter) MM  [.625 (Diameter) INCH ]

Contact Features


  • Contact Finish : Gold
  • Keylock Switch Contact Current Rating (AMP) : 5
  • Type of Contact : 1 NO & 1 NC

Electrical Characteristics


  • Contact Resistance (MOHM) : 20
  • Dielectric Strength (VAC) : 1500
  • Insulation Resistance (MEGO) : 100
  • Keylock Switch Voltage Rating (VAC) : 250
  • Keylock Switch Voltage Rating (VDC) : 20

Housing Features


  • Remove Key : Both Positions

Mechanical Attachment


  • Keylock Switch Mounting Type : Panel

Other


  • Life Expectancy (CYCLE) : 100000
  • Soldering Type : Hand

Product Type Features


  • Actuator Style : Key
  • Illuminated : No
  • Product Type : Switch
  • Switch Type : Key Lock

Usage Conditions


  • Oil-Tight : No
  • Operating Temperature (Max) (DEGC) : 50
Buy Now

Technical Specifications

  TE Connectivity
Product Category Rotary Switches
Product Number 1-1437569-3
Product Name Keylock Switches
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-411-151-R-ND - DigiKey
Specs
Current Rating 400.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Selector Switches - 450-35-524-231-RA2-900-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Selector Switches - 450-35-413-130-R-ND - DigiKey
Specs
Current Rating 400.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Selector Switches - 450-35-523-241-R-A2-901-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details