Siemens Corporation Mushroom-headed pushbutton Siemens SIRIUS ACT 3SU10501AD400AA0 3SU10501AD400AA0

Description
Mushroom-headed pushbutton 3SU10501AD400AA0 from Siemens with 30mm cap diameter is distinguished by its ergonomic design, shiny metal finish, and green cap. The device has drilling dimensions of 22mm and allows easy installation and provides momentary contact type. The extended mushroom actuator 3SU10501AD400AA0 meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to the high protection rating IP66/67/69K. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.
Datasheet
Description
Mushroom-headed pushbutton 3SU10501AD400AA0 from Siemens with 30mm cap diameter is distinguished by its ergonomic design, shiny metal finish, and green cap. The device has drilling dimensions of 22mm and allows easy installation and provides momentary contact type. The extended mushroom actuator 3SU10501AD400AA0 meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to the high protection rating IP66/67/69K. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mushroom-headed pushbutton Siemens SIRIUS ACT 3SU10501AD400AA0 -  - Automation24, Inc.
King of Prussia, PA, United States
Mushroom-headed pushbutton Siemens SIRIUS ACT 3SU10501AD400AA0
Mushroom-headed pushbutton Siemens SIRIUS ACT 3SU10501AD400AA0
Mushroom-headed pushbutton 3SU10501AD400AA0 from Siemens with 30mm cap diameter is distinguished by its ergonomic design, shiny metal finish, and green cap. The device has drilling dimensions of 22mm and allows easy installation and provides momentary contact type. The extended mushroom actuator 3SU10501AD400AA0 meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to the high protection rating IP66/67/69K. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.

Mushroom-headed pushbutton 3SU10501AD400AA0 from Siemens with 30mm cap diameter is distinguished by its ergonomic design, shiny metal finish, and green cap. The device has drilling dimensions of 22mm and allows easy installation and provides momentary contact type. The extended mushroom actuator 3SU10501AD400AA0 meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to the high protection rating IP66/67/69K. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pushbutton Switches
Product Name Mushroom-headed pushbutton Siemens SIRIUS ACT 3SU10501AD400AA0
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-TRM-5D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
PS Series Push Button Stations - PSEVSC-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details