Siemens SIRIUS ACT 3SU10322BN600AA0 white selector switch is distinguished by its ergonomic design with matte metal collar. The illuminable selector switch actuator with thumb grip can engage in three positions. Latching left/Momentary right/Spring return center. Actuating angle: 2x45°, 10:30h/12h/13:30h. The device has drilling dimensions of 22 mm and allows easy installation. Illuminable selector switch 3SU10322BN600AA0 from Siemens meets CE, UL, CSA, and EAC standards for worldwide use and is suited for applications in all industrial sectors thanks to NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rating, as well as IP66/67/69K.
| Automation24, Inc. | |
|---|---|
| Product Category | Rotary Switches |
| Product Name | Selector switch Siemens SIRIUS ACT 3SU10322BN600AA0 |
| Actuator Type | Knobbed Shaft |