TE Connectivity Keylock Switches 164P2B11

Description
Keylock Switches 2-POS SELCTR MANTND
Datasheet
Description
Keylock Switches 2-POS SELCTR MANTND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Keylock Switches
164P2B11
Keylock Switches 164P2B11
Keylock Switches 2-POS SELCTR MANTND

Keylock Switches 2-POS SELCTR MANTND

Buy Now Datasheet
Switch, Selector, Dpst-1No/1Nc, 5A, 250V; No. Of Switch Positions Alcoswitch Te Connectivity - 30M8922 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Dpst-1No/1Nc, 5A, 250V; No. Of Switch Positions Alcoswitch Te Connectivity
30M8922
Switch, Selector, Dpst-1No/1Nc, 5A, 250V; No. Of Switch Positions Alcoswitch Te Connectivity 30M8922
SWITCH, SELECTOR, DPST-1NO/1NC, 5A, 250V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:Command Series; Illumination:Non IlluminatedRoHS Compliant: Yes

SWITCH, SELECTOR, DPST-1NO/1NC, 5A, 250V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:Command Series; Illumination:Non IlluminatedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 164P2B11 30M8922
Product Name Keylock Switches Switch, Selector, Dpst-1No/1Nc, 5A, 250V; No. Of Switch Positions Alcoswitch Te Connectivity
Actuator Type Keylock
Current Rating 5.0 amps
AC Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Process Sealed Keylock - SK25BG30 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 0.4 amps
AC Voltage Rating 28 volts
View Details
2 suppliers
Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity - 69K7029 - Newark, An Avnet Company
Specs
AC Voltage Rating 20 volts
Positions per Pole 16 Position
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details