Siemens Corporation Selector switch Siemens SIRIUS ACT 3SU10002AS600AA0 3SU10002AS600AA0

Description
The white selector switch 3SU10002AS600AA0 from Siemens is distinguished by its ergonomic design and plastic collar. It can be maintained in 4 positions 3h/6h/9h/12h. The device has drilling dimensions of 22 mm and allows easy installation. The selector switch 3SU10002AS600AA0 from Siemens meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to to NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rating, as well as IP66/67/69K.
Datasheet
Description
The white selector switch 3SU10002AS600AA0 from Siemens is distinguished by its ergonomic design and plastic collar. It can be maintained in 4 positions 3h/6h/9h/12h. The device has drilling dimensions of 22 mm and allows easy installation. The selector switch 3SU10002AS600AA0 from Siemens meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to to NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rating, as well as IP66/67/69K.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector switch Siemens SIRIUS ACT 3SU10002AS600AA0 -  - Automation24, Inc.
King of Prussia, PA, United States
Selector switch Siemens SIRIUS ACT 3SU10002AS600AA0
Selector switch Siemens SIRIUS ACT 3SU10002AS600AA0
The white selector switch 3SU10002AS600AA0 from Siemens is distinguished by its ergonomic design and plastic collar. It can be maintained in 4 positions 3h/6h/9h/12h. The device has drilling dimensions of 22 mm and allows easy installation. The selector switch 3SU10002AS600AA0 from Siemens meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to to NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rating, as well as IP66/67/69K.

The white selector switch 3SU10002AS600AA0 from Siemens is distinguished by its ergonomic design and plastic collar. It can be maintained in 4 positions 3h/6h/9h/12h. The device has drilling dimensions of 22 mm and allows easy installation. The selector switch 3SU10002AS600AA0 from Siemens meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to to NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rating, as well as IP66/67/69K.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Rotary Switches
Product Name Selector switch Siemens SIRIUS ACT 3SU10002AS600AA0
Actuator Type Knobbed Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switch Heads - 2383913 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details