Siemens Corporation Pushbutton Siemens SIRIUS ACT 3SU10000AB200AD0 3SU10000AB200AD0

Description
Siemens SIRIUS ACT 3SU10000AB200AD0 pushbutton is distinguished by its flush and ergonomic design, red cap, and "O" inscription. The device has drilling dimensions of 22mm and allows easy installation. Siemens SIRIUS ACT 3SU10000AB200AD0 pushbutton is NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rated, as well as IP66/67/69K. This pushbutton is red, round, flush, and provides a clean look with a plastic collar. The unit provides a momentary contact type. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.
Datasheet
Description
Siemens SIRIUS ACT 3SU10000AB200AD0 pushbutton is distinguished by its flush and ergonomic design, red cap, and "O" inscription. The device has drilling dimensions of 22mm and allows easy installation. Siemens SIRIUS ACT 3SU10000AB200AD0 pushbutton is NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rated, as well as IP66/67/69K. This pushbutton is red, round, flush, and provides a clean look with a plastic collar. The unit provides a momentary contact type. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Siemens SIRIUS ACT 3SU10000AB200AD0 -  - Automation24, Inc.
King of Prussia, PA, United States
Pushbutton Siemens SIRIUS ACT 3SU10000AB200AD0
Pushbutton Siemens SIRIUS ACT 3SU10000AB200AD0
Siemens SIRIUS ACT 3SU10000AB200AD0 pushbutton is distinguished by its flush and ergonomic design, red cap, and "O" inscription. The device has drilling dimensions of 22mm and allows easy installation. Siemens SIRIUS ACT 3SU10000AB200AD0 pushbutton is NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rated, as well as IP66/67/69K. This pushbutton is red, round, flush, and provides a clean look with a plastic collar. The unit provides a momentary contact type. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.

Siemens SIRIUS ACT 3SU10000AB200AD0 pushbutton is distinguished by its flush and ergonomic design, red cap, and "O" inscription. The device has drilling dimensions of 22mm and allows easy installation. Siemens SIRIUS ACT 3SU10000AB200AD0 pushbutton is NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rated, as well as IP66/67/69K. This pushbutton is red, round, flush, and provides a clean look with a plastic collar. The unit provides a momentary contact type. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pushbutton Switches
Product Name Pushbutton Siemens SIRIUS ACT 3SU10000AB200AD0
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Pushbutton Switches - 164TL522 - VAST STOCK CO., LIMITED
Specs
Switching Mechanism Double Pole, Double Throw (DPDT)
Terminal Type Solder Pin
Features Illuminated Switch
View Details
4 suppliers