Siemens AG Snap Action, Limit Switches 3SF12341LC051BA1

Description
LIMSW ,ROUND PLUNGER,2NC,SNAP,M1
Request a Quote
Description
LIMSW ,ROUND PLUNGER,2NC,SNAP,M1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Snap Action Limit Switch 3SF1234-1LC05-1BA1 from DigiKey features a plastic enclosure and is designed for safety applications. It includes two normally closed (NC) snap-action contacts and utilizes an M12 connector for electrical connections. The switch operates with a positive opening mechanism and has a mechanical service life of approximately 15 million cycles. It is rated for an insulation voltage of 30 V and has a surge voltage resistance of 0.8 kV. The device is rated IP65 for protection against dust and water, making it suitable for various industrial environments. The switch can be mounted in any position and is secured using screw fixing. It also supports ASIsafe communication, enhancing its functionality in safety-related applications.

Datasheet Summary
Powered by GS/AI

The Snap Action Limit Switch 3SF1234-1LC05-1BA1 from DigiKey features a plastic enclosure and is designed for safety applications. It includes two normally closed (NC) snap-action contacts and utilizes an M12 connector for electrical connections. The switch operates with a positive opening mechanism and has a mechanical service life of approximately 15 million cycles. It is rated for an insulation voltage of 30 V and has a surge voltage resistance of 0.8 kV. The device is rated IP65 for protection against dust and water, making it suitable for various industrial environments. The switch can be mounted in any position and is secured using screw fixing. It also supports ASIsafe communication, enhancing its functionality in safety-related applications.

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 3473-3SF12341LC051BA1-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
3473-3SF12341LC051BA1-ND
Snap Action, Limit Switches 3473-3SF12341LC051BA1-ND
LIMSW ,ROUND PLUNGER,2NC,SNAP,M1

LIMSW ,ROUND PLUNGER,2NC,SNAP,M1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 3473-3SF12341LC051BA1-ND
Product Name Snap Action, Limit Switches
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 7972533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.89 oz (4.14 N)
View Details
D2F Ultra Subminiature Basic Switch - D2F-01L30-T - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details
Snap Action Switches - 1-2435260-6 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
Single Break, Ultra Small Subminiature Basic Switches - B1 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details