Siemens Analytical Products Enclosure 3SE7140-1BF00

Description
CABLE-OPERATED SWITCH METAL ENCLOSURE, 1X M20X1.5; 2 NC, WITH LATCHING EN ISO 13850 AND PUSH BUTTON RELEASE, FOR WIRE LENGTHS UP TO 50 M. FREE 2 YEAR RADWELL WARRANTY
Description
CABLE-OPERATED SWITCH METAL ENCLOSURE, 1X M20X1.5; 2 NC, WITH LATCHING EN ISO 13850 AND PUSH BUTTON RELEASE, FOR WIRE LENGTHS UP TO 50 M. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 4384804 - Radwell International
Willingboro, NJ, United States
Enclosure
4384804
Enclosure 4384804
CABLE-OPERATED SWITCH METAL ENCLOSURE, 1X M20X1.5; 2 NC, WITH LATCHING EN ISO 13850 AND PUSH BUTTON RELEASE, FOR WIRE LENGTHS UP TO 50 M. FREE 2 YEAR RADWELL WARRANTY

CABLE-OPERATED SWITCH METAL ENCLOSURE, 1X M20X1.5; 2 NC, WITH LATCHING EN ISO 13850 AND PUSH BUTTON RELEASE, FOR WIRE LENGTHS UP TO 50 M. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 4384804
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2124 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 3.94 inch (100 mm)
Depth 5.91 inch (150 mm)
View Details
TK Series Enclosures - 104-406 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers