Siemens AG Snap Action, Limit Switches 3SE54230CD211EA2

Description
LIM SW, CENTRAL PLNGR,1NO+1NC,SN
Request a Quote
Description
LIM SW, CENTRAL PLNGR,1NO+1NC,SN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Snap Action Limit Switch 3473-3SE54230CD211EA2-ND features a compact design with a width of 40 mm and includes a 2 m connection cable. It is equipped with snap-action contacts, comprising one normally open (NO) and one normally closed (NC) contact, and utilizes a roller plunger for actuation. This switch is suitable for safety applications, with a positive opening function and an insulation voltage rating of 400 V. The device has a protection class of IP67, making it resistant to dust and water ingress. It can withstand a shock resistance of 30g for 11 ms and has a vibration resistance of 0.35 mm at 5g. The mechanical service life is rated at approximately 5 million switching cycles, while the electrical endurance at AC-15 for 230 V is around 100,000 cycles. The switch operates effectively at a frequency of 50 to 60 Hz and has a thermal current rating of 10 A. Constructed with a stainless steel enclosure, the switch is designed for versatile mounting positions and can be fastened using screws. The cable sheath is made of PVC, and the switch is suitable for various industrial applications where reliable position sensing is required.

Datasheet Summary
Powered by GS/AI

The Snap Action Limit Switch 3473-3SE54230CD211EA2-ND features a compact design with a width of 40 mm and includes a 2 m connection cable. It is equipped with snap-action contacts, comprising one normally open (NO) and one normally closed (NC) contact, and utilizes a roller plunger for actuation. This switch is suitable for safety applications, with a positive opening function and an insulation voltage rating of 400 V. The device has a protection class of IP67, making it resistant to dust and water ingress. It can withstand a shock resistance of 30g for 11 ms and has a vibration resistance of 0.35 mm at 5g. The mechanical service life is rated at approximately 5 million switching cycles, while the electrical endurance at AC-15 for 230 V is around 100,000 cycles. The switch operates effectively at a frequency of 50 to 60 Hz and has a thermal current rating of 10 A. Constructed with a stainless steel enclosure, the switch is designed for versatile mounting positions and can be fastened using screws. The cable sheath is made of PVC, and the switch is suitable for various industrial applications where reliable position sensing is required.

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 3473-3SE54230CD211EA2-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
3473-3SE54230CD211EA2-ND
Snap Action, Limit Switches 3473-3SE54230CD211EA2-ND
LIM SW, CENTRAL PLNGR,1NO+1NC,SN

LIM SW, CENTRAL PLNGR,1NO+1NC,SN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 3473-3SE54230CD211EA2-ND
Product Name Snap Action, Limit Switches
Unlock Full Specs
to access all available technical data

Similar Products

Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 2326180 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
Micro Switches - 7972494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 9.98 oz (2.78 N)
View Details
Snap Action Switches - 2-2439028-1 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details