Siemens AG Snap Action, Limit Switches 3SE51320LD05

Description
LIMITSW,PLASTIC ROLL PLUNGER,1NO
Request a Quote
Description
LIMITSW,PLASTIC ROLL PLUNGER,1NO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Snap Action Limit Switch 3473-3SE51320LD05-ND features a plastic enclosure and is designed according to EN 50041 standards. It includes one normally open (NO) and two normally closed (NC) quick action contacts, utilizing a roller plunger mechanism with a plastic roller. The switch is suitable for safety applications, offering positive opening functionality. With an insulation voltage rating of 400 V and a surge voltage resistance of 6 kV, this switch is built to withstand harsh conditions, boasting a protection class of IP66/IP67. It has a mechanical service life of approximately 15 million switching cycles and an electrical endurance of 100,000 cycles at AC-15, 230 V. The switch can operate at a thermal current of 10 A and supports various operational currents across different voltage ratings. The device is designed for versatile mounting and can be installed in any position, secured by screw fixing. It is compatible with a range of conductor cross-sections and features screw-type terminals for electrical connections. This limit switch is a reliable choice for applications requiring durable and precise position sensing.

Datasheet Summary
Powered by GS/AI

The Snap Action Limit Switch 3473-3SE51320LD05-ND features a plastic enclosure and is designed according to EN 50041 standards. It includes one normally open (NO) and two normally closed (NC) quick action contacts, utilizing a roller plunger mechanism with a plastic roller. The switch is suitable for safety applications, offering positive opening functionality. With an insulation voltage rating of 400 V and a surge voltage resistance of 6 kV, this switch is built to withstand harsh conditions, boasting a protection class of IP66/IP67. It has a mechanical service life of approximately 15 million switching cycles and an electrical endurance of 100,000 cycles at AC-15, 230 V. The switch can operate at a thermal current of 10 A and supports various operational currents across different voltage ratings. The device is designed for versatile mounting and can be installed in any position, secured by screw fixing. It is compatible with a range of conductor cross-sections and features screw-type terminals for electrical connections. This limit switch is a reliable choice for applications requiring durable and precise position sensing.

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 3473-3SE51320LD05-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
3473-3SE51320LD05-ND
Snap Action, Limit Switches 3473-3SE51320LD05-ND
LIMITSW,PLASTIC ROLL PLUNGER,1NO

LIMITSW,PLASTIC ROLL PLUNGER,1NO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 3473-3SE51320LD05-ND
Product Name Snap Action, Limit Switches
Unlock Full Specs
to access all available technical data

Similar Products

U2-016 - U2-016 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 241234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Hinge Lever
Common Size Subminiature
Standards and Certifications RoHS
View Details
Micro Switches - 2326153 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details