Siemens AG Snap Action, Limit Switches 3SE51220BE01

Description
LIMIT SW,STEEL ROLLER LEVER,1NO+
Request a Quote
Description
LIMIT SW,STEEL ROLLER LEVER,1NO+
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Snap Action Limit Switch 3473-3SE51220BE01-ND features a metal enclosure with a width of 56 mm and is designed for mechanical position switching. It includes one normally open (NO) and one normally closed (NC) slow-action contact, operated by a roller lever with a metal lever and plastic roller. The switch is suitable for safety applications, offering positive opening functionality. This product has an insulation voltage rating of 400 V and a surge voltage resistance of 6 kV. It is rated for IP66/IP67 protection, making it suitable for harsh environments. The mechanical service life is rated at approximately 15 million switching cycles, while the electrical endurance at AC-15 is about 100,000 cycles at 230 V. The switch can operate at a frequency of 50 to 60 Hz and has a thermal current rating of 10 A. It supports various conductor cross-sections for electrical connections and is mountable in any position using screw fixing. The product is compliant with safety standards and has received relevant certifications for functional safety and machinery safety.

Datasheet Summary
Powered by GS/AI

The Snap Action Limit Switch 3473-3SE51220BE01-ND features a metal enclosure with a width of 56 mm and is designed for mechanical position switching. It includes one normally open (NO) and one normally closed (NC) slow-action contact, operated by a roller lever with a metal lever and plastic roller. The switch is suitable for safety applications, offering positive opening functionality. This product has an insulation voltage rating of 400 V and a surge voltage resistance of 6 kV. It is rated for IP66/IP67 protection, making it suitable for harsh environments. The mechanical service life is rated at approximately 15 million switching cycles, while the electrical endurance at AC-15 is about 100,000 cycles at 230 V. The switch can operate at a frequency of 50 to 60 Hz and has a thermal current rating of 10 A. It supports various conductor cross-sections for electrical connections and is mountable in any position using screw fixing. The product is compliant with safety standards and has received relevant certifications for functional safety and machinery safety.

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 3473-3SE51220BE01-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
3473-3SE51220BE01-ND
Snap Action, Limit Switches 3473-3SE51220BE01-ND
LIMIT SW,STEEL ROLLER LEVER,1NO+

LIMIT SW,STEEL ROLLER LEVER,1NO+

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 3473-3SE51220BE01-ND
Product Name Snap Action, Limit Switches
Actuator Style Lever Style; Roller Style
Features Dustproof
Pole and Throw Specifications Double Pole, Single Throw (DPST)
Configuration Normally Open (NO); Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - SW1151-ND - DigiKey
Specs
Actuator Style Lever Style
Features Dustproof
Standards and Certifications RoHS
View Details
Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 8046228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Short roller lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details