Siemens AG Snap Action, Limit Switches 3SE51120KH01

Description
LIMIT SW,METAL ROLLER CRANK,1NO+
Request a Quote
Description
LIMIT SW,METAL ROLLER CRANK,1NO+
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Snap Action Limit Switch 3473-3SE51120KH01-ND features a metal enclosure with a compact design measuring 40 mm in width. It is equipped with one normally open (NO) and two normally closed (NC) slow-action contacts, ensuring reliable operation in various applications. The switch operates with a positive opening mechanism and has a mechanical service life of approximately 15 million cycles, making it suitable for demanding environments. This limit switch is rated for an insulation voltage of 400 V and offers a high degree of protection with an IP66/IP67 rating, ensuring resistance to dust and water ingress. It can withstand shock resistance of 30g and vibration resistance of 0.35 mm/5g, which enhances its durability in industrial settings. The device supports operational currents of up to 6 A at various AC voltages and has a thermal current rating of 10 A. The actuator head includes a metal lever and a plastic roller, providing flexibility in actuation. The switch can be mounted in any position and is secured using screw fixing. Overall, this limit switch is designed for safety applications and complies with relevant standards, making it a reliable choice for engineers seeking robust and efficient switching solutions.

Datasheet Summary
Powered by GS/AI

The Snap Action Limit Switch 3473-3SE51120KH01-ND features a metal enclosure with a compact design measuring 40 mm in width. It is equipped with one normally open (NO) and two normally closed (NC) slow-action contacts, ensuring reliable operation in various applications. The switch operates with a positive opening mechanism and has a mechanical service life of approximately 15 million cycles, making it suitable for demanding environments. This limit switch is rated for an insulation voltage of 400 V and offers a high degree of protection with an IP66/IP67 rating, ensuring resistance to dust and water ingress. It can withstand shock resistance of 30g and vibration resistance of 0.35 mm/5g, which enhances its durability in industrial settings. The device supports operational currents of up to 6 A at various AC voltages and has a thermal current rating of 10 A. The actuator head includes a metal lever and a plastic roller, providing flexibility in actuation. The switch can be mounted in any position and is secured using screw fixing. Overall, this limit switch is designed for safety applications and complies with relevant standards, making it a reliable choice for engineers seeking robust and efficient switching solutions.

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 3473-3SE51120KH01-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
3473-3SE51120KH01-ND
Snap Action, Limit Switches 3473-3SE51120KH01-ND
LIMIT SW,METAL ROLLER CRANK,1NO+

LIMIT SW,METAL ROLLER CRANK,1NO+

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 3473-3SE51120KH01-ND
Product Name Snap Action, Limit Switches
Unlock Full Specs
to access all available technical data

Similar Products

AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 2326084 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
Single Break, Ultra Small Subminiature Basic Switches with Integral Levers - B1-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
Snap Action, Limit Switches - 450-SAJ35XXHL0N49SDTFAQ-ND - DigiKey
Specs
Actuator Style Lever Style
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
2 suppliers