Siemens AG Snap Action, Limit Switches 3SE51120CC02

Description
LIMIT SW,STEEL ROUND PLUNGER,1NO
Request a Quote Datasheet
Description
LIMIT SW,STEEL ROUND PLUNGER,1NO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 3473-3SE51120CC02-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
3473-3SE51120CC02-ND
Snap Action, Limit Switches 3473-3SE51120CC02-ND
LIMIT SW,STEEL ROUND PLUNGER,1NO

LIMIT SW,STEEL ROUND PLUNGER,1NO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 3473-3SE51120CC02-ND
Product Name Snap Action, Limit Switches
Actuator Style Round (Pin Plunger)
Features Dustproof
Pole and Throw Specifications Double Pole, Single Throw (DPST)
Configuration Normally Open (NO); Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2351460-3 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-B02HS - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Micro Switches - 241243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 3.53 oz (0.9808 N)
View Details