Siemens Analytical Products Enclosure 3SB34232F

Description
COMPONENT FOR ENCLOSURE, 22MM SUPPORT TERMINAL SPRING-LOADED TERMINAL BLACK !!! PHASED-OUT PRODUCT !!! SIRIUS ACT 3SU1 IS SUCCESSOR PREFERRED SUCCESSOR TYPE IS >>3SU1400-2DA10-3AA0 . FREE 2 YEAR RADWELL WARRANTY
Description
COMPONENT FOR ENCLOSURE, 22MM SUPPORT TERMINAL SPRING-LOADED TERMINAL BLACK !!! PHASED-OUT PRODUCT !!! SIRIUS ACT 3SU1 IS SUCCESSOR PREFERRED SUCCESSOR TYPE IS >>3SU1400-2DA10-3AA0 . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 20722257 - Radwell International
Willingboro, NJ, United States
Enclosure
20722257
Enclosure 20722257
COMPONENT FOR ENCLOSURE, 22MM SUPPORT TERMINAL SPRING-LOADED TERMINAL BLACK !!! PHASED-OUT PRODUCT !!! SIRIUS ACT 3SU1 IS SUCCESSOR PREFERRED SUCCESSOR TYPE IS >>3SU1400-2DA10-3AA0 . FREE 2 YEAR RADWELL WARRANTY

COMPONENT FOR ENCLOSURE, 22MM SUPPORT TERMINAL SPRING-LOADED TERMINAL BLACK !!! PHASED-OUT PRODUCT !!! SIRIUS ACT 3SU1 IS SUCCESSOR PREFERRED SUCCESSOR TYPE IS >>3SU1400-2DA10-3AA0. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 20722257
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.72 to 10.47 inch (43.69 to 266 mm)
View Details
Small Enclosures - General Purpose Metal - 1415H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
General Purpose Enclosures - 2832138 - RS Components, Ltd.
Specs
Length 2.28 inch (58 mm)
Width 2.76 inch (70 mm)
Depth 3.39 inch (86 mm)
View Details