Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PUSHBUTTON SWITCHES
SIEMENS CORPORATION
3SB2404-0C -- PUSH BUTTON CONTACT BLOCKS & LIGHT BLOCKS
Siemens Corporation
Push Button Contact Blocks & Light Blocks
3SB2404-0C
Description
Siemens 3SB2404-0C Contact Block
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Siemens 3SB2404-0C Contact Block
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Contact Blocks & Light Blocks
6129898
Push Button Contact Blocks & Light Blocks
6129898
Siemens 3SB2404-0C Contact Block
Siemens 3SB2404-0C Contact Block
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Pushbutton Switches
Product Number
6129898
Product Name
Push Button Contact Blocks & Light Blocks
Configuration
Normally Closed (NC)
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Push Button Switches
1-2316531-0
Specs
Actuator Specifications
Flush Pushbutton
Switch Function
On Off
Switching Mechanism
Single Pole, Single Throw (SPST)
View Details
OTTO Controls
Hall Effect Momentary Pushbutton Switch
HP7
Specs
Switch Function
Momentary Contact
Features
DustProof; Weather resistant or waterproof
Min. Actuating Force
1.0 lbs (0.4535 kg)
View Details
SCHURTER Inc
Pushbutton Switches
1241.1108.7030
Specs
Max Current Rating
0.0800 amps
Max DC Voltage Rating
24 volts
View Details
2
suppliers
Altech Corp.
22mm Illuminated Mushroom Push Buttons
2ALM4LB-110
Specs
Actuator Specifications
Raised (Plunger Style) Pushbutton; Mushroom
Switch Function
Momentary Contact
Configuration
Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2
suppliers