Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MOTOR STARTERS AND CONTACTORS
SIEMENS ANALYTICAL PRODUCTS
3RW40271BB04 -- MOTOR STARTER CONTROLLER, 3PH, 32A ROHS COMPLIANT SIEMENS
Siemens Analytical Products
Motor Starter Controller, 3Ph, 32A Rohs Compliant Siemens
3RW40271BB04
Description
MOTOR STARTER CONTROLLER, 3PH, 32A ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
MOTOR STARTER CONTROLLER, 3PH, 32A ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Motor Starter Controller, 3Ph, 32A Rohs Compliant Siemens
89AH1840
Motor Starter Controller, 3Ph, 32A Rohs Compliant Siemens
89AH1840
MOTOR STARTER CONTROLLER, 3PH, 32A ROHS COMPLIANT: YES
MOTOR STARTER CONTROLLER, 3PH, 32A ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Motor Starters and Contactors
Product Number
89AH1840
Product Name
Motor Starter Controller, 3Ph, 32A Rohs Compliant Siemens
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
3 Pole AC Coil Contactors
MC-100A-AC480V
Specs
Standard Rating
NEMA; IEC
Device Technology
Electro-mechanical
AC Motor Phase
Single; Three
View Details
Sensata Technologies
Solid State Overload/Relay
CMRD4835
Specs
Device Technology
Solid State
View Details
Allen-Bradley / Rockwell Automation
Contactor
100-A12ND31
Specs
Number of Poles
3
Continuous Current
12 amps
Motor Voltage
120 volts
View Details
Fuji Electric Corp. of America
Contactor
SF26B1A-M11
View Details