Sensata Technologies Solid State Overload/Relay HD4812

Description
PANEL MOUNT, SSR, 530VAC, 32VDC, 12A, CONTACT CONFIGURATION: SPST-NO, LOAD CURRENT:12A, OPERATING VOLT MAX:530VRMS, RELAY MOUNTING: PANEL, RELAY TERMINALS:SCREW CLAMP, SWITCHING MODE:ZERO CROSSING, OPERATING VOLT MIN:48VRMS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
PANEL MOUNT, SSR, 530VAC, 32VDC, 12A, CONTACT CONFIGURATION: SPST-NO, LOAD CURRENT:12A, OPERATING VOLT MAX:530VRMS, RELAY MOUNTING: PANEL, RELAY TERMINALS:SCREW CLAMP, SWITCHING MODE:ZERO CROSSING, OPERATING VOLT MIN:48VRMS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 18852457 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
18852457
Solid State Overload/Relay 18852457
PANEL MOUNT, SSR, 530VAC, 32VDC, 12A, CONTACT CONFIGURATION: SPST-NO, LOAD CURRENT:12A, OPERATING VOLT MAX:530VRMS, RELAY MOUNTING: PANEL, RELAY TERMINALS:SCREW CLAMP, SWITCHING MODE:ZERO CROSSING, OPERATING VOLT MIN:48VRMS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

PANEL MOUNT, SSR, 530VAC, 32VDC, 12A, CONTACT CONFIGURATION: SPST-NO, LOAD CURRENT:12A, OPERATING VOLT MAX:530VRMS, RELAY MOUNTING: PANEL, RELAY TERMINALS:SCREW CLAMP, SWITCHING MODE:ZERO CROSSING, OPERATING VOLT MIN:48VRMS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 18852457
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 14.74 HP
Three Phase Power 14.74 HP
DC Horsepower 14.74 HP
View Details
3 Pole DC Coil Contactors - MC-32A-DC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 401136 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Motor Voltage 530 volts
View Details
Contactor/Starter Coil - 31573 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
Continuous Current 20 to 7.8 amps
View Details