Siemens Corporation Control Station Enclosures 3RV1923-1FA00

Description
Siemens 3RV1923-1FA00
Request a Quote
Description
Siemens 3RV1923-1FA00
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Control Station Enclosures - 2021630 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Station Enclosures
2021630
Control Station Enclosures 2021630
Siemens 3RV1923-1FA00

Siemens 3RV1923-1FA00

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2021630
Product Name Control Station Enclosures
Type Pushbutton Enclosures
Length 3.35 inch (85 mm)
Width 2.17 inch (55 mm)
Depth 4.96 inch (126 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - Extruded Enclosures - 1455A1002BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Slimline
Length 3.94 inch (100 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details