The 3RT2516-1AB00 is a power contactor with four poles, designed for AC-3 loads up to 9 A at 400 V, providing two normally open and two normally closed main contacts. It features screw terminals, a Size S00 package, and operates with a 24 V AC control coil at 50/60 Hz. The contactor supports a maximum installation altitude of 2000 m and functions within an ambient temperature range of -25 °C to +60 °C. Its main circuit insulation voltage is 690 V, with a surge voltage resistance of 6 kV. The mechanical life is up to 30 million switching cycles, and it meets IEC 81346-2 reference code Q. Auxiliary contacts are included, with a rated operational current of up to 10 A AC-15 at 230 V. The contactor allows mounting with ±180° rotation and ±22.5° tilt on a vertical surface.
Win Source Part Number: 1089146-3RT25161AB00
Category: Relays>Contactors (Electromechanical)
Series: *
Package: Box
Standard Package: 1
Alternative Parts (Cross-Reference): 3RT25161AB003RT2516-
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
HTSUS: 8536.41.0045
Mfr: Siemens
Other Names: 3473-3RT25161AB00,3R
| Win Source Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1089146-3RT25161AB00 |
| Product Name | Relays - Contactors (Electromechanical) |
| Mounting | PCBoard |