The 3RT2026-1AV60 is a 3-pole power contactor for AC-3 applications, rated at 25 A at 400 V and 11 kW, with one normally open and one normally closed auxiliary contact. It has a Size S0 mounting style with screw terminals and operates on a 480 V AC, 60 Hz control voltage. The contactor supports an ambient operating temperature range of -25 to +60 °C and is rated for installation up to 2000 m altitude. It meets IEC 60947-1 and IEC 60529 IP20 standards, with a 6 kV surge voltage resistance for both main and auxiliary circuits. The mechanical service life is rated at 10 million operating cycles, and the auxiliary switch block contributes to this rating. It includes a mirror contact per IEC 60947-4-1 and is suitable for safety-related switching-off applications.
Manufacturer: Siemens
Win Source Part Number: 854830-3RT20261AV60
Package: Bulk
Categories: Relays
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 8 Weeks
Other Part Number: 40892915211, 3RT2026-1AV60, 1284271, 3473-3RT20261AV60
| Win Source Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 854830-3RT20261AV60 |
| Product Name | Contactors (Electromechanical) - 3RT20261AV60 |
| Mounting | PCBoard |