Sensata Technologies Solid State Overload/Relay A2425

Description
SSR, PANEL MOUNT, 280VAC, 280VAC, CONTACT CONFIGURATION: SPST-NO, LOAD CURRENT: 25A, OPERATING VOLT MAX:280VAC, RELAY MOUNTING: PANEL, RELAY TERMINALS: SCREW, SWITCHING MODE: ZERO CROSSING, OPERATING VOLT MIN: 24VAC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SSR, PANEL MOUNT, 280VAC, 280VAC, CONTACT CONFIGURATION: SPST-NO, LOAD CURRENT: 25A, OPERATING VOLT MAX:280VAC, RELAY MOUNTING: PANEL, RELAY TERMINALS: SCREW, SWITCHING MODE: ZERO CROSSING, OPERATING VOLT MIN: 24VAC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 6464 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
6464
Solid State Overload/Relay 6464
SSR, PANEL MOUNT, 280VAC, 280VAC, CONTACT CONFIGURATION: SPST-NO, LOAD CURRENT: 25A, OPERATING VOLT MAX:280VAC, RELAY MOUNTING: PANEL, RELAY TERMINALS: SCREW, SWITCHING MODE: ZERO CROSSING, OPERATING VOLT MIN: 24VAC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SSR, PANEL MOUNT, 280VAC, 280VAC, CONTACT CONFIGURATION: SPST-NO, LOAD CURRENT: 25A, OPERATING VOLT MAX:280VAC, RELAY MOUNTING: PANEL, RELAY TERMINALS: SCREW, SWITCHING MODE: ZERO CROSSING, OPERATING VOLT MIN: 24VAC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 6464
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 24.79 HP
Three Phase Power 24.79 HP
DC Horsepower 24.79 HP
View Details
3 Pole AC/DC Contactors - MC-630A-100V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 18853506 - Radwell International
Specs
Control Voltage 32 volts
Continuous Current 5 amps
Motor Voltage 280 volts
View Details