The 3RT20242CL243MA0 is a three-pole power contactor rated for AC-3 loads up to 12 A at 400 V and 5.5 kW, with a 230 V AC 50/60 Hz control coil and integrated varistor. It features 2 normally open and 2 normally closed auxiliary contacts, spring-type terminals, and a size S0 mechanical housing. The contactor withstands 6 kV surge voltage in both main and auxiliary circuits, operates within ambient temperatures of -25 °C to +60 °C, and is rated for installation up to 2000 m altitude. It has a mechanical service life of 10 million cycles and supports a maximum switching frequency of 1000 cycles per hour at AC-3. The device complies with IEC 81346-2 reference code Q.
Win Source Part Number: 1018710-3RT20242CL24
Category: Relays>Contactors (Electromechanical)
Series: *
Package: Box
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
HTSUS: 8536.49.0065
Mfr: Siemens
Other Names: 3RT2024-2CL24-3MA0,3
| Win Source Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1018710-3RT20242CL243MA0 |
| Product Name | Relays - Contactors (Electromechanical) |
| Mounting | PCBoard |