The 3RT2018-1AK64-3MA0 is a three-pole power contactor for AC-3 applications up to 7.5 kW at 400 V, with a size S00 and screw terminals. It features a built-in auxiliary switch block with 2 normally open and 2 normally closed contacts, designed for 110 V AC, 50 Hz or 120 V AC, 60 Hz control voltage. The contactor supports an operating altitude up to 2000 m and ambient temperatures from -25 °C to +60 °C. Its main circuit has a rated insulation voltage of 690 V AC, with a surge voltage resistance of 6 kV. The mechanical service life is rated at 10 million switching cycles, and the contactor meets IEC 60947-4-1 for mirror contact functionality. The protection class is IP20, and it is suitable for safety-related switching off applications.
Win Source Part Number: 1044302-3RT20181AK64
Category: Relays>Contactors (Electromechanical)
Series: *
Package: Box
Standard Package: 1
Alternative Parts (Cross-Reference): 3RT20151BB443MA0; 3RT20251AC20; 3RT20151AK623RT2018-
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
HTSUS: 8536.49.0065
Mfr: Siemens
Other Names: 3RT2018-1AK64-3MA0,3
| Win Source Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1044302-3RT20181AK643MA0 |
| Product Name | Relays - Contactors (Electromechanical) |
| Mounting | PCBoard |