Siemens AG Time Delay Relays 3RT1926-2FL21

Description
Off-Delay Time Delay Relay DPST-NO/NC (1 Form A and B) 0.5 Sec ~ 10 Sec Delay 3A @ 250VAC DIN Rail
Description
Off-Delay Time Delay Relay DPST-NO/NC (1 Form A and B) 0.5 Sec ~ 10 Sec Delay 3A @ 250VAC DIN Rail
Datasheet
Datasheet Summary
Powered by GS/AI

The 3RT1926-2FL21 is a solid-state time delay relay designed for use in various control applications. It features an adjustable time range of 0.5 to 10 seconds and operates on a control supply voltage of 200 to 240 V AC/DC. The relay includes one normally open (NO) contact and one normally closed (NC) contact, specifically configured for OFF delay operation without a control signal. This relay is rated for a mechanical service life of approximately 10 million switching cycles and an electrical endurance of 100,000 cycles at AC-15, 230 V. It has a surge voltage resistance of 4,000 V and is designed to withstand environmental stresses, with shock resistance rated at 11g and vibration resistance from 10 to 55 Hz. The relay is equipped with screw-type terminals that accommodate a range of conductor sizes, making it versatile for different wiring configurations. It is classified as IP20 for touch protection and is suitable for installation in various mounting positions. The product complies with relevant EMC standards and has a degree of pollution rating of 3, ensuring reliable operation in demanding environments.

Datasheet Summary
Powered by GS/AI

The 3RT1926-2FL21 is a solid-state time delay relay designed for use in various control applications. It features an adjustable time range of 0.5 to 10 seconds and operates on a control supply voltage of 200 to 240 V AC/DC. The relay includes one normally open (NO) contact and one normally closed (NC) contact, specifically configured for OFF delay operation without a control signal. This relay is rated for a mechanical service life of approximately 10 million switching cycles and an electrical endurance of 100,000 cycles at AC-15, 230 V. It has a surge voltage resistance of 4,000 V and is designed to withstand environmental stresses, with shock resistance rated at 11g and vibration resistance from 10 to 55 Hz. The relay is equipped with screw-type terminals that accommodate a range of conductor sizes, making it versatile for different wiring configurations. It is classified as IP20 for touch protection and is suitable for installation in various mounting positions. The product complies with relevant EMC standards and has a degree of pollution rating of 3, ensuring reliable operation in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 3RT1926-2FL21 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
3RT1926-2FL21
Time Delay Relays 3RT1926-2FL21
Off-Delay Time Delay Relay DPST-NO/NC (1 Form A and B) 0.5 Sec ~ 10 Sec Delay 3A @ 250VAC DIN Rail

Off-Delay Time Delay Relay DPST-NO/NC (1 Form A and B) 0.5 Sec ~ 10 Sec Delay 3A @ 250VAC DIN Rail

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Time Delay Relays
Product Number 3RT1926-2FL21
Product Name Time Delay Relays
Time Ranges 0.5 Sec ~ 10 Sec
Mounting Din Rail; DIN Rail
Timer Type Off-Delay
Minimum 0.5000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.81 - Digital time Astro switch 16A - 128182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Time Delay Relays - 1-1423153-2-ND - DigiKey
Specs
Time Ranges 0.75 Sec ~ 10 Sec
Mounting Panel
Timer Type Off-Delay
View Details
2 suppliers
High Performance Timing Relay - 700-FSJ3CU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 1232103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
Pole and Throw Specifications 4PDT
View Details